Capital Lighting, Inc. 08189-HB Exterior -Post/Pier Head 652750

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Hazelnut Bronze Weight: 9 Product Name: Three Light Outdoor Post Light UPC: 830335001836 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Hazelnut Bronze Weight: 9 Product Name: Three Light Outdoor Post Light UPC: 830335001836 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
08189-HB Exterior -Post/Pier Head - 652750 - Capital Lighting, Inc.
Columbus, OH, USA
08189-HB Exterior -Post/Pier Head
652750
08189-HB Exterior -Post/Pier Head 652750
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Hazelnut Bronze Weight: 9 Product Name: Three Light Outdoor Post Light UPC: 830335001836 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Hazelnut Bronze
Weight: 9
Product Name: Three Light Outdoor Post Light
UPC: 830335001836
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652750
Product Name 08189-HB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details