Capital Lighting, Inc. 08172-BB Exterior -Wall Mount 652728

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Bronze Weight: 8 Product Name: One Light Outdoor Sconce UPC: 830335001768 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Bronze Weight: 8 Product Name: One Light Outdoor Sconce UPC: 830335001768 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
08172-BB Exterior -Wall Mount - 652728 - Capital Lighting, Inc.
Columbus, OH, USA
08172-BB Exterior -Wall Mount
652728
08172-BB Exterior -Wall Mount 652728
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Bronze Weight: 8 Product Name: One Light Outdoor Sconce UPC: 830335001768 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnt Bronze
Weight: 8
Product Name: One Light Outdoor Sconce
UPC: 830335001768
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652728
Product Name 08172-BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details