Capital Lighting, Inc. 31005/3 Mini Chandeliers-Candle 652699

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Renaissance Silver Weight: 6 Product Name: Three Light Chandelier UPC: 748119023854 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Renaissance Silver Weight: 6 Product Name: Three Light Chandelier UPC: 748119023854 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31005/3 Mini Chandeliers-Candle - 652699 - Capital Lighting, Inc.
Columbus, OH, USA
31005/3 Mini Chandeliers-Candle
652699
31005/3 Mini Chandeliers-Candle 652699
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Renaissance Silver Weight: 6 Product Name: Three Light Chandelier UPC: 748119023854 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Renaissance Silver
Weight: 6
Product Name: Three Light Chandelier
UPC: 748119023854
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652699
Product Name 31005/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details