Capital Lighting, Inc. 31007/3 Semi-Flush Mts.-Bowl Style 652694

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Renaissance Silver Weight: 10 Product Name: Three Light Semi Flush UPC: 748119023878 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Renaissance Silver Weight: 10 Product Name: Three Light Semi Flush UPC: 748119023878 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
31007/3 Semi-Flush Mts.-Bowl Style - 652694 - Capital Lighting, Inc.
Columbus, OH, USA
31007/3 Semi-Flush Mts.-Bowl Style
652694
31007/3 Semi-Flush Mts.-Bowl Style 652694
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Renaissance Silver Weight: 10 Product Name: Three Light Semi Flush UPC: 748119023878 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Renaissance Silver
Weight: 10
Product Name: Three Light Semi Flush
UPC: 748119023878
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652694
Product Name 31007/3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details