Capital Lighting, Inc. 31011/2 Sconces-Double Candle 652693

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Renaissance Silver Weight: 5 Product Name: Two Light Sconce UPC: 748119023915 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Renaissance Silver Weight: 5 Product Name: Two Light Sconce UPC: 748119023915 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
31011/2 Sconces-Double Candle - 652693 - Capital Lighting, Inc.
Columbus, OH, USA
31011/2 Sconces-Double Candle
652693
31011/2 Sconces-Double Candle 652693
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Renaissance Silver Weight: 5 Product Name: Two Light Sconce UPC: 748119023915 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 19.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Renaissance Silver
Weight: 5
Product Name: Two Light Sconce
UPC: 748119023915
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652693
Product Name 31011/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details