Capital Lighting, Inc. 31014/6 Mid. Chandeliers-Candle 652692

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Renaissance Silver Weight: 14 Product Name: Six Light Chandelier UPC: 748119023908 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Renaissance Silver Weight: 14 Product Name: Six Light Chandelier UPC: 748119023908 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31014/6 Mid. Chandeliers-Candle - 652692 - Capital Lighting, Inc.
Columbus, OH, USA
31014/6 Mid. Chandeliers-Candle
652692
31014/6 Mid. Chandeliers-Candle 652692
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Renaissance Silver Weight: 14 Product Name: Six Light Chandelier UPC: 748119023908 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Renaissance Silver
Weight: 14
Product Name: Six Light Chandelier
UPC: 748119023908
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652692
Product Name 31014/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details