Capital Lighting, Inc. 31012/1 Lamps-Table Lamps 652691

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Renaissance Silver Weight: 7 Product Name: One Light Table Lamp UPC: 748119023922 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Renaissance Silver Weight: 7 Product Name: One Light Table Lamp UPC: 748119023922 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
31012/1 Lamps-Table Lamps - 652691 - Capital Lighting, Inc.
Columbus, OH, USA
31012/1 Lamps-Table Lamps
652691
31012/1 Lamps-Table Lamps 652691
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Renaissance Silver Weight: 7 Product Name: One Light Table Lamp UPC: 748119023922 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Renaissance Silver
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119023922
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652691
Product Name 31012/1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details