Capital Lighting, Inc. 31013/3 Mini Chandeliers-Candle 652690

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Renaissance Silver Weight: 8 Product Name: Three Light Chandelier UPC: 748119023892 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Renaissance Silver Weight: 8 Product Name: Three Light Chandelier UPC: 748119023892 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31013/3 Mini Chandeliers-Candle - 652690 - Capital Lighting, Inc.
Columbus, OH, USA
31013/3 Mini Chandeliers-Candle
652690
31013/3 Mini Chandeliers-Candle 652690
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Renaissance Silver Weight: 8 Product Name: Three Light Chandelier UPC: 748119023892 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Renaissance Silver
Weight: 8
Product Name: Three Light Chandelier
UPC: 748119023892
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652690
Product Name 31013/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details