Capital Lighting, Inc. 3343/3 Mini Chandeliers-Candle 652679

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Mahogany Ironwork Weight: 16 Product Name: Three Light Chandelier UPC: 748119334332 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Mahogany Ironwork Weight: 16 Product Name: Three Light Chandelier UPC: 748119334332 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3343/3 Mini Chandeliers-Candle - 652679 - Capital Lighting, Inc.
Columbus, OH, USA
3343/3 Mini Chandeliers-Candle
652679
3343/3 Mini Chandeliers-Candle 652679
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Mahogany Ironwork Weight: 16 Product Name: Three Light Chandelier UPC: 748119334332 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Weathered Mahogany Ironwork
Weight: 16
Product Name: Three Light Chandelier
UPC: 748119334332
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652679
Product Name 3343/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details