Capital Lighting, Inc. 3820/2 Bathroom Fixtures-Two Lights 652676

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Silver Weight: 7 Product Name: Two Light Vanity With Embedded Crystal UPC: 748119382029 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Silver Weight: 7 Product Name: Two Light Vanity With Embedded Crystal UPC: 748119382029 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
3820/2 Bathroom Fixtures-Two Lights - 652676 - Capital Lighting, Inc.
Columbus, OH, USA
3820/2 Bathroom Fixtures-Two Lights
652676
3820/2 Bathroom Fixtures-Two Lights 652676
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Silver Weight: 7 Product Name: Two Light Vanity With Embedded Crystal UPC: 748119382029 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Silver
Weight: 7
Product Name: Two Light Vanity With Embedded Crystal
UPC: 748119382029
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652676
Product Name 3820/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details