Capital Lighting, Inc. 3345/8+4 Large Chandeliers-Candle 652674

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Weathered Mahogany Ironwork Weight: 53 Product Name: Two Light Chandelier UPC: 748119334585 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Weathered Mahogany Ironwork Weight: 53 Product Name: Two Light Chandelier UPC: 748119334585 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
3345/8+4 Large Chandeliers-Candle - 652674 - Capital Lighting, Inc.
Columbus, OH, USA
3345/8+4 Large Chandeliers-Candle
652674
3345/8+4 Large Chandeliers-Candle 652674
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Weathered Mahogany Ironwork Weight: 53 Product Name: Two Light Chandelier UPC: 748119334585 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Weathered Mahogany Ironwork
Weight: 53
Product Name: Two Light Chandelier
UPC: 748119334585
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652674
Product Name 3345/8+4 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details