Capital Lighting, Inc. 544-3L-MR Island/Pool Table-3 Light Bar 652664

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Three Light Pendant UPC: 748119007427 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Three Light Pendant UPC: 748119007427 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
544-3L-MR Island/Pool Table-3 Light Bar - 652664 - Capital Lighting, Inc.
Columbus, OH, USA
544-3L-MR Island/Pool Table-3 Light Bar
652664
544-3L-MR Island/Pool Table-3 Light Bar 652664
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Three Light Pendant UPC: 748119007427 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 20
Product Name: Three Light Pendant
UPC: 748119007427
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652664
Product Name 544-3L-MR Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details