Capital Lighting, Inc. 546-3L-SLV-CRC Island/Pool Table-3 Light Bar 652663

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Linear Pendant UPC: 748119027913 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Linear Pendant UPC: 748119027913 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
546-3L-SLV-CRC Island/Pool Table-3 Light Bar - 652663 - Capital Lighting, Inc.
Columbus, OH, USA
546-3L-SLV-CRC Island/Pool Table-3 Light Bar
652663
546-3L-SLV-CRC Island/Pool Table-3 Light Bar 652663
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Linear Pendant UPC: 748119027913 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 14
Product Name: Three Light Linear Pendant
UPC: 748119027913
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652663
Product Name 546-3L-SLV-CRC Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details