PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 14
Product Name: Three Light Linear Pendant
UPC: 748119027944
Category: Pendant
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 652661 |
| Product Name | 546-3L-SLVM-CRC Island/Pool Table-3 Light Bar |
| Application | Residential |