Capital Lighting, Inc. 546-3SLV-CRC Mini Pendants-3 Light Cluster 652660

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Pendant UPC: 748119027906 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Pendant UPC: 748119027906 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
546-3SLV-CRC Mini Pendants-3 Light Cluster - 652660 - Capital Lighting, Inc.
Columbus, OH, USA
546-3SLV-CRC Mini Pendants-3 Light Cluster
652660
546-3SLV-CRC Mini Pendants-3 Light Cluster 652660
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Pendant UPC: 748119027906 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 13
Product Name: Three Light Pendant
UPC: 748119027906
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652660
Product Name 546-3SLV-CRC Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details