Capital Lighting, Inc. 527-6CR Island/Pool Table-4 Light + 652648

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 17 Product Name: Six Light Pendant UPC: 748119020785 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 17 Product Name: Six Light Pendant UPC: 748119020785 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
527-6CR Island/Pool Table-4 Light + - 652648 - Capital Lighting, Inc.
Columbus, OH, USA
527-6CR Island/Pool Table-4 Light +
652648
527-6CR Island/Pool Table-4 Light + 652648
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 17 Product Name: Six Light Pendant UPC: 748119020785 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 8.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 17
Product Name: Six Light Pendant
UPC: 748119020785
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652648
Product Name 527-6CR Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details