Capital Lighting, Inc. 406-6EM Island/Pool Table-4 Light + 652641

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Dark Rust Weight: 11 Product Name: Six Light Pendant UPC: 748119012810 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Dark Rust Weight: 11 Product Name: Six Light Pendant UPC: 748119012810 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
406-6EM Island/Pool Table-4 Light + - 652641 - Capital Lighting, Inc.
Columbus, OH, USA
406-6EM Island/Pool Table-4 Light +
652641
406-6EM Island/Pool Table-4 Light + 652641
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Dark Rust Weight: 11 Product Name: Six Light Pendant UPC: 748119012810 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 7.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Dark Rust
Weight: 11
Product Name: Six Light Pendant
UPC: 748119012810
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652641
Product Name 406-6EM Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details