Capital Lighting, Inc. 1470/1JAS Sconces-Single Glass 652495

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Extension: 9 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Sconce With Jasper Glass UPC: 748119004242 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Extension: 9 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Sconce With Jasper Glass UPC: 748119004242 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
1470/1JAS Sconces-Single Glass - 652495 - Capital Lighting, Inc.
Columbus, OH, USA
1470/1JAS Sconces-Single Glass
652495
1470/1JAS Sconces-Single Glass 652495
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Extension: 9 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Sconce With Jasper Glass UPC: 748119004242 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 5.00
Extension: 9
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 1
Product Name: One Light Sconce With Jasper Glass
UPC: 748119004242
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652495
Product Name 1470/1JAS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details