Capital Lighting, Inc. 11295/6+3 Mid. Chandeliers-Candle 652493

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Spanish Bronze Weight: 19 Product Name: Three Light Chandelier UPC: 748119023236 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Spanish Bronze Weight: 19 Product Name: Three Light Chandelier UPC: 748119023236 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11295/6+3 Mid. Chandeliers-Candle - 652493 - Capital Lighting, Inc.
Columbus, OH, USA
11295/6+3 Mid. Chandeliers-Candle
652493
11295/6+3 Mid. Chandeliers-Candle 652493
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Spanish Bronze Weight: 19 Product Name: Three Light Chandelier UPC: 748119023236 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Spanish Bronze
Weight: 19
Product Name: Three Light Chandelier
UPC: 748119023236
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652493
Product Name 11295/6+3 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details