Capital Lighting, Inc. 11302/5 Mini Chandeliers-Candle 652491

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Amber Teak Weight: 8 Product Name: Five Light Chandelier UPC: 748119023588 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Amber Teak Weight: 8 Product Name: Five Light Chandelier UPC: 748119023588 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11302/5 Mini Chandeliers-Candle - 652491 - Capital Lighting, Inc.
Columbus, OH, USA
11302/5 Mini Chandeliers-Candle
652491
11302/5 Mini Chandeliers-Candle 652491
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Amber Teak Weight: 8 Product Name: Five Light Chandelier UPC: 748119023588 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Amber Teak
Weight: 8
Product Name: Five Light Chandelier
UPC: 748119023588
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652491
Product Name 11302/5 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details