Capital Lighting, Inc. 2581/3L Island/Pool Table-3 Light Bar 652487

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Linear Pendant UPC: 748119027647 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Linear Pendant UPC: 748119027647 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
2581/3L Island/Pool Table-3 Light Bar - 652487 - Capital Lighting, Inc.
Columbus, OH, USA
2581/3L Island/Pool Table-3 Light Bar
652487
2581/3L Island/Pool Table-3 Light Bar 652487
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Linear Pendant UPC: 748119027647 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 12
Product Name: Three Light Linear Pendant
UPC: 748119027647
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652487
Product Name 2581/3L Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details