Capital Lighting, Inc. 2582/6 Island/Pool Table-4 Light + 652483

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Six Light Pendant UPC: 748119027685 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Six Light Pendant UPC: 748119027685 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
2582/6 Island/Pool Table-4 Light + - 652483 - Capital Lighting, Inc.
Columbus, OH, USA
2582/6 Island/Pool Table-4 Light +
652483
2582/6 Island/Pool Table-4 Light + 652483
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Six Light Pendant UPC: 748119027685 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 12.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 12
Product Name: Six Light Pendant
UPC: 748119027685
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652483
Product Name 2582/6 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details