Capital Lighting, Inc. 2583/6 Island/Pool Table-4 Light + 652482

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Six Light Pendant UPC: 748119027715 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Six Light Pendant UPC: 748119027715 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
2583/6 Island/Pool Table-4 Light + - 652482 - Capital Lighting, Inc.
Columbus, OH, USA
2583/6 Island/Pool Table-4 Light +
652482
2583/6 Island/Pool Table-4 Light + 652482
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Six Light Pendant UPC: 748119027715 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 12.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 12
Product Name: Six Light Pendant
UPC: 748119027715
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652482
Product Name 2583/6 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details