Capital Lighting, Inc. 20152/3 Semi-Flush Mts.-Drum Shade 652468

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Semi Flush UPC: 748119025278 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Semi Flush UPC: 748119025278 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
20152/3 Semi-Flush Mts.-Drum Shade - 652468 - Capital Lighting, Inc.
Columbus, OH, USA
20152/3 Semi-Flush Mts.-Drum Shade
652468
20152/3 Semi-Flush Mts.-Drum Shade 652468
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Semi Flush UPC: 748119025278 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Semi Flush
UPC: 748119025278
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652468
Product Name 20152/3 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details