Capital Lighting, Inc. 20042/3L Island/Pool Table-Drum Shades 652466

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Three Light Linear Drum Pendants UPC: 748119015279 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Three Light Linear Drum Pendants UPC: 748119015279 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20042/3L Island/Pool Table-Drum Shades - 652466 - Capital Lighting, Inc.
Columbus, OH, USA
20042/3L Island/Pool Table-Drum Shades
652466
20042/3L Island/Pool Table-Drum Shades 652466
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Three Light Linear Drum Pendants UPC: 748119015279 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 8
Product Name: Three Light Linear Drum Pendants
UPC: 748119015279
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652466
Product Name 20042/3L Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details