Capital Lighting, Inc. 20151/2 Sconces-Double Candle 652465

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Sconce UPC: 748119025285 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Sconce UPC: 748119025285 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
20151/2 Sconces-Double Candle - 652465 - Capital Lighting, Inc.
Columbus, OH, USA
20151/2 Sconces-Double Candle
652465
20151/2 Sconces-Double Candle 652465
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Sconce UPC: 748119025285 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: Two Light Sconce
UPC: 748119025285
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652465
Product Name 20151/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details