Capital Lighting, Inc. 20150/1 Sconces-Single Candle 652462

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Sconce UPC: 748119025254 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Sconce UPC: 748119025254 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
20150/1 Sconces-Single Candle - 652462 - Capital Lighting, Inc.
Columbus, OH, USA
20150/1 Sconces-Single Candle
652462
20150/1 Sconces-Single Candle 652462
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Sconce UPC: 748119025254 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Sconce
UPC: 748119025254
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652462
Product Name 20150/1 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details