Capital Lighting, Inc. 20055/3 Mini Pendants-3 Light Cluster 652461

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Three Light Drum Pendant UPC: 748119015057 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Three Light Drum Pendant UPC: 748119015057 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20055/3 Mini Pendants-3 Light Cluster - 652461 - Capital Lighting, Inc.
Columbus, OH, USA
20055/3 Mini Pendants-3 Light Cluster
652461
20055/3 Mini Pendants-3 Light Cluster 652461
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Three Light Drum Pendant UPC: 748119015057 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 7
Product Name: Three Light Drum Pendant
UPC: 748119015057
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652461
Product Name 20055/3 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details