Capital Lighting, Inc. 2481/6+6+3 Large Chandeliers-Glass Shade 652459

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 58.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Weathered Umber Weight: 75 Product Name: Three Tier Chandelier UPC: 748119248165 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 58.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Weathered Umber Weight: 75 Product Name: Three Tier Chandelier UPC: 748119248165 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
2481/6+6+3 Large Chandeliers-Glass Shade - 652459 - Capital Lighting, Inc.
Columbus, OH, USA
2481/6+6+3 Large Chandeliers-Glass Shade
652459
2481/6+6+3 Large Chandeliers-Glass Shade 652459
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 58.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Weathered Umber Weight: 75 Product Name: Three Tier Chandelier UPC: 748119248165 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 58.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Weathered Umber
Weight: 75
Product Name: Three Tier Chandelier
UPC: 748119248165
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652459
Product Name 2481/6+6+3 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details