Capital Lighting, Inc. 2580/3L Island/Pool Table-3 Light Bar 652455

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Linear Pendant UPC: 748119027616 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Linear Pendant UPC: 748119027616 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
2580/3L Island/Pool Table-3 Light Bar - 652455 - Capital Lighting, Inc.
Columbus, OH, USA
2580/3L Island/Pool Table-3 Light Bar
652455
2580/3L Island/Pool Table-3 Light Bar 652455
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Linear Pendant UPC: 748119027616 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 12
Product Name: Three Light Linear Pendant
UPC: 748119027616
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652455
Product Name 2580/3L Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details