Capital Lighting, Inc. 2580/3 Mini Pendants-3 Light Cluster 652452

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119027609 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119027609 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
2580/3 Mini Pendants-3 Light Cluster - 652452 - Capital Lighting, Inc.
Columbus, OH, USA
2580/3 Mini Pendants-3 Light Cluster
652452
2580/3 Mini Pendants-3 Light Cluster 652452
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119027609 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119027609
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652452
Product Name 2580/3 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details