Capital Lighting, Inc. 20155/6 Mid. Chandeliers-Candle 652437

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Six Light Chandelier UPC: 748119025247 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Six Light Chandelier UPC: 748119025247 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
20155/6 Mid. Chandeliers-Candle - 652437 - Capital Lighting, Inc.
Columbus, OH, USA
20155/6 Mid. Chandeliers-Candle
652437
20155/6 Mid. Chandeliers-Candle 652437
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Six Light Chandelier UPC: 748119025247 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 10
Product Name: Six Light Chandelier
UPC: 748119025247
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652437
Product Name 20155/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details