Capital Lighting, Inc. 2151/2 Bathroom Fixtures-Two Lights 652436

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Bronze Weight: 10 Product Name: Two Light Vanity UPC: 748119215129 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Bronze Weight: 10 Product Name: Two Light Vanity UPC: 748119215129 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
2151/2 Bathroom Fixtures-Two Lights - 652436 - Capital Lighting, Inc.
Columbus, OH, USA
2151/2 Bathroom Fixtures-Two Lights
652436
2151/2 Bathroom Fixtures-Two Lights 652436
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Bronze Weight: 10 Product Name: Two Light Vanity UPC: 748119215129 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnt Bronze
Weight: 10
Product Name: Two Light Vanity
UPC: 748119215129
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652436
Product Name 2151/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details