Capital Lighting, Inc. 2150/1 Sconces-Single Glass 652434

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnt Bronze Weight: 8 Product Name: One Light Wall Sconce UPC: 748119215013 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnt Bronze Weight: 8 Product Name: One Light Wall Sconce UPC: 748119215013 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
2150/1 Sconces-Single Glass - 652434 - Capital Lighting, Inc.
Columbus, OH, USA
2150/1 Sconces-Single Glass
652434
2150/1 Sconces-Single Glass 652434
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnt Bronze Weight: 8 Product Name: One Light Wall Sconce UPC: 748119215013 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnt Bronze
Weight: 8
Product Name: One Light Wall Sconce
UPC: 748119215013
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652434
Product Name 2150/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details