Capital Lighting, Inc. 2152/3 Bathroom Fixtures-Three Lights 652433

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Bronze Weight: 14 Product Name: Three Light Vanity Bar UPC: 748119215235 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Bronze Weight: 14 Product Name: Three Light Vanity Bar UPC: 748119215235 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
2152/3 Bathroom Fixtures-Three Lights - 652433 - Capital Lighting, Inc.
Columbus, OH, USA
2152/3 Bathroom Fixtures-Three Lights
652433
2152/3 Bathroom Fixtures-Three Lights 652433
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Bronze Weight: 14 Product Name: Three Light Vanity Bar UPC: 748119215235 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnt Bronze
Weight: 14
Product Name: Three Light Vanity Bar
UPC: 748119215235
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652433
Product Name 2152/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details