Capital Lighting, Inc. 2155/2 Sconces-Double Glass 652432

Description
PRODUCT DETAILS / SPECS Width/Dia: 16 Height: 24 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Bronze Weight: 3 Product Name: Two Light Wall Sconce UPC: 748119014838 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 16 Height: 24 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Bronze Weight: 3 Product Name: Two Light Wall Sconce UPC: 748119014838 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
2155/2 Sconces-Double Glass - 652432 - Capital Lighting, Inc.
Columbus, OH, USA
2155/2 Sconces-Double Glass
652432
2155/2 Sconces-Double Glass 652432
PRODUCT DETAILS / SPECS Width/Dia: 16 Height: 24 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Bronze Weight: 3 Product Name: Two Light Wall Sconce UPC: 748119014838 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 16
Height: 24
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnt Bronze
Weight: 3
Product Name: Two Light Wall Sconce
UPC: 748119014838
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652432
Product Name 2155/2 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details