Capital Lighting, Inc. 2153/4 Bathroom Fixtures-Four Lights 652431

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnt Bronze Weight: 16 Product Name: Four Light Vanity Lt UPC: 748119215341 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnt Bronze Weight: 16 Product Name: Four Light Vanity Lt UPC: 748119215341 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
2153/4 Bathroom Fixtures-Four Lights - 652431 - Capital Lighting, Inc.
Columbus, OH, USA
2153/4 Bathroom Fixtures-Four Lights
652431
2153/4 Bathroom Fixtures-Four Lights 652431
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnt Bronze Weight: 16 Product Name: Four Light Vanity Lt UPC: 748119215341 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Burnt Bronze
Weight: 16
Product Name: Four Light Vanity Lt
UPC: 748119215341
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652431
Product Name 2153/4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details