Capital Lighting, Inc. 2480/6+3 Mid. Chandeliers-Glass Up 652428

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Weathered Umber Weight: 35 Product Name: Nine Light Chandelier UPC: 748119248066 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Weathered Umber Weight: 35 Product Name: Nine Light Chandelier UPC: 748119248066 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
2480/6+3 Mid. Chandeliers-Glass Up - 652428 - Capital Lighting, Inc.
Columbus, OH, USA
2480/6+3 Mid. Chandeliers-Glass Up
652428
2480/6+3 Mid. Chandeliers-Glass Up 652428
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Weathered Umber Weight: 35 Product Name: Nine Light Chandelier UPC: 748119248066 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 34.00
Bulb
Type: Medium
Qty: 9
Wattage: 75
Finish: Weathered Umber
Weight: 35
Product Name: Nine Light Chandelier
UPC: 748119248066
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652428
Product Name 2480/6+3 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details