Capital Lighting, Inc. 2471/2 Bathroom Fixtures-Two Lights 652426

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Umber Weight: 6 Product Name: Two Light Vanity UPC: 748119247120 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Umber Weight: 6 Product Name: Two Light Vanity UPC: 748119247120 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
2471/2 Bathroom Fixtures-Two Lights - 652426 - Capital Lighting, Inc.
Columbus, OH, USA
2471/2 Bathroom Fixtures-Two Lights
652426
2471/2 Bathroom Fixtures-Two Lights 652426
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Umber Weight: 6 Product Name: Two Light Vanity UPC: 748119247120 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.00
Extension: 11
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Weathered Umber
Weight: 6
Product Name: Two Light Vanity
UPC: 748119247120
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652426
Product Name 2471/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details