Capital Lighting, Inc. 2479/5 Mid. Chandeliers-Glass Up 652425

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Weathered Umber Weight: 24 Product Name: Five Light Chandelier UPC: 748119247953 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Weathered Umber Weight: 24 Product Name: Five Light Chandelier UPC: 748119247953 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
2479/5 Mid. Chandeliers-Glass Up - 652425 - Capital Lighting, Inc.
Columbus, OH, USA
2479/5 Mid. Chandeliers-Glass Up
652425
2479/5 Mid. Chandeliers-Glass Up 652425
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Weathered Umber Weight: 24 Product Name: Five Light Chandelier UPC: 748119247953 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 31.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Weathered Umber
Weight: 24
Product Name: Five Light Chandelier
UPC: 748119247953
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652425
Product Name 2479/5 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details