Capital Lighting, Inc. 2476/2 Semi-Flush Mts.-Bowl Style 652422

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Umber Weight: 8 Product Name: Two Light Semi Flush UPC: 748119247625 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Umber Weight: 8 Product Name: Two Light Semi Flush UPC: 748119247625 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
2476/2 Semi-Flush Mts.-Bowl Style - 652422 - Capital Lighting, Inc.
Columbus, OH, USA
2476/2 Semi-Flush Mts.-Bowl Style
652422
2476/2 Semi-Flush Mts.-Bowl Style 652422
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Umber Weight: 8 Product Name: Two Light Semi Flush UPC: 748119247625 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 15.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Weathered Umber
Weight: 8
Product Name: Two Light Semi Flush
UPC: 748119247625
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652422
Product Name 2476/2 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details