Capital Lighting, Inc. 2475/1 Mini Pendants-Chain 652420

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Umber Weight: 4 Product Name: One Light Pendant UPC: 748119247519 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Umber Weight: 4 Product Name: One Light Pendant UPC: 748119247519 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
2475/1 Mini Pendants-Chain - 652420 - Capital Lighting, Inc.
Columbus, OH, USA
2475/1 Mini Pendants-Chain
652420
2475/1 Mini Pendants-Chain 652420
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Umber Weight: 4 Product Name: One Light Pendant UPC: 748119247519 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Umber
Weight: 4
Product Name: One Light Pendant
UPC: 748119247519
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652420
Product Name 2475/1 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details