Capital Lighting, Inc. 2402/6 Semi-Flush Mts.-Bowl Style 652418

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Spanish Bronze Weight: 12 Product Name: Six Light Semi Flush UPC: 748119240268 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Spanish Bronze Weight: 12 Product Name: Six Light Semi Flush UPC: 748119240268 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
2402/6 Semi-Flush Mts.-Bowl Style - 652418 - Capital Lighting, Inc.
Columbus, OH, USA
2402/6 Semi-Flush Mts.-Bowl Style
652418
2402/6 Semi-Flush Mts.-Bowl Style 652418
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Spanish Bronze Weight: 12 Product Name: Six Light Semi Flush UPC: 748119240268 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Spanish Bronze
Weight: 12
Product Name: Six Light Semi Flush
UPC: 748119240268
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652418
Product Name 2402/6 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details