Capital Lighting, Inc. 2159/5 Pendants-Bowl Style 652417

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 42.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Burnt Bronze Weight: 63 Product Name: Five Light Pendant UPC: 748119215952 Category: Pendant Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 42.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Burnt Bronze Weight: 63 Product Name: Five Light Pendant UPC: 748119215952 Category: Pendant Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
2159/5 Pendants-Bowl Style - 652417 - Capital Lighting, Inc.
Columbus, OH, USA
2159/5 Pendants-Bowl Style
652417
2159/5 Pendants-Bowl Style 652417
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 42.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Burnt Bronze Weight: 63 Product Name: Five Light Pendant UPC: 748119215952 Category: Pendant Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 42.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Burnt Bronze
Weight: 63
Product Name: Five Light Pendant
UPC: 748119215952
Category: Pendant
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652417
Product Name 2159/5 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details