Capital Lighting, Inc. 2163/6 Mid. Chandeliers-Glass Up 652416

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Burnt Bronze Weight: 52 Product Name: Six Light Chandelier UPC: 748119216362 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Burnt Bronze Weight: 52 Product Name: Six Light Chandelier UPC: 748119216362 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
2163/6 Mid. Chandeliers-Glass Up - 652416 - Capital Lighting, Inc.
Columbus, OH, USA
2163/6 Mid. Chandeliers-Glass Up
652416
2163/6 Mid. Chandeliers-Glass Up 652416
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Burnt Bronze Weight: 52 Product Name: Six Light Chandelier UPC: 748119216362 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 33.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Burnt Bronze
Weight: 52
Product Name: Six Light Chandelier
UPC: 748119216362
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652416
Product Name 2163/6 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details