Capital Lighting, Inc. 23003/8+4 Large Chandeliers-Candle 652412

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Satin Nickel Weight: 17 Product Name: Four Light Chandelier UPC: 748119025681 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Satin Nickel Weight: 17 Product Name: Four Light Chandelier UPC: 748119025681 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
23003/8+4 Large Chandeliers-Candle - 652412 - Capital Lighting, Inc.
Columbus, OH, USA
23003/8+4 Large Chandeliers-Candle
652412
23003/8+4 Large Chandeliers-Candle 652412
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Satin Nickel Weight: 17 Product Name: Four Light Chandelier UPC: 748119025681 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Satin Nickel
Weight: 17
Product Name: Four Light Chandelier
UPC: 748119025681
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652412
Product Name 23003/8+4 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details