Capital Lighting, Inc. 2464/6 Mid. Chandeliers-Candle 652408

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnt Gold Leaf Weight: 24 Product Name: Six Light Chandelier UPC: 748119246468 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnt Gold Leaf Weight: 24 Product Name: Six Light Chandelier UPC: 748119246468 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
2464/6 Mid. Chandeliers-Candle - 652408 - Capital Lighting, Inc.
Columbus, OH, USA
2464/6 Mid. Chandeliers-Candle
652408
2464/6 Mid. Chandeliers-Candle 652408
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnt Gold Leaf Weight: 24 Product Name: Six Light Chandelier UPC: 748119246468 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Burnt Gold Leaf
Weight: 24
Product Name: Six Light Chandelier
UPC: 748119246468
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652408
Product Name 2464/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details