Capital Lighting, Inc. 2449/1 Sconces-Single Glass 652407

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnt Gold Leaf Weight: 4 Product Name: One Light Wall Sconce UPC: 748119244914 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnt Gold Leaf Weight: 4 Product Name: One Light Wall Sconce UPC: 748119244914 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
2449/1 Sconces-Single Glass - 652407 - Capital Lighting, Inc.
Columbus, OH, USA
2449/1 Sconces-Single Glass
652407
2449/1 Sconces-Single Glass 652407
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnt Gold Leaf Weight: 4 Product Name: One Light Wall Sconce UPC: 748119244914 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnt Gold Leaf
Weight: 4
Product Name: One Light Wall Sconce
UPC: 748119244914
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652407
Product Name 2449/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details