Capital Lighting, Inc. 2451/2 Bathroom Fixtures-Two Lights 652404

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Gold Leaf Weight: 7 Product Name: Two Light Vanity UPC: 748119245126 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Gold Leaf Weight: 7 Product Name: Two Light Vanity UPC: 748119245126 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
2451/2 Bathroom Fixtures-Two Lights - 652404 - Capital Lighting, Inc.
Columbus, OH, USA
2451/2 Bathroom Fixtures-Two Lights
652404
2451/2 Bathroom Fixtures-Two Lights 652404
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Gold Leaf Weight: 7 Product Name: Two Light Vanity UPC: 748119245126 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnt Gold Leaf
Weight: 7
Product Name: Two Light Vanity
UPC: 748119245126
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652404
Product Name 2451/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details