Capital Lighting, Inc. 2456/1 Lamps-Floor Lamps 652402

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 59.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Burnt Gold Leaf Weight: 18 Product Name: One Light Floor Lamp UPC: 748119245614 Category: Floor Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 59.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Burnt Gold Leaf Weight: 18 Product Name: One Light Floor Lamp UPC: 748119245614 Category: Floor Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
2456/1 Lamps-Floor Lamps - 652402 - Capital Lighting, Inc.
Columbus, OH, USA
2456/1 Lamps-Floor Lamps
652402
2456/1 Lamps-Floor Lamps 652402
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 59.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Burnt Gold Leaf Weight: 18 Product Name: One Light Floor Lamp UPC: 748119245614 Category: Floor Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 59.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Burnt Gold Leaf
Weight: 18
Product Name: One Light Floor Lamp
UPC: 748119245614
Category: Floor Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652402
Product Name 2456/1 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details